KJA4NY -- LIGHT DUTY JACKING CASTOR
Plasticwheels Ltd.
Light Duty Jacking Castor
KJA4NY
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Light Duty Jacking Castor
KJA4NY
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KJA4NY |
|
Product Name
|
Light Duty Jacking Castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
353 lbs (160 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
1.38 inch (35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Flat Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Wheel Type
Plastic; Polychoc
Features
Brake
Maximum Load
220 lbs (100 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details