KJA150CI -- MEDIUM DUTY JACKING CASTORS
Plasticwheels Ltd.
Medium Duty Jacking Castors
KJA150CI
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KJA150CI |
|
Product Name
|
Medium Duty Jacking Castors |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
507 lbs (230 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
|
Wheel Width
|
1.77 inch (45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
176 lbs (80 kg)
View Details
Maximum Load
35.28 lbs (16 kg)
Wheel Diameter
1.18 inch (30 mm)
Wheel Width
0.5512 inch (14 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details