KV8NYB -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
KV8NYB
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty fabricated castor
KV8NYB
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KV8NYB |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
|
Wheel Width
|
2.01 inch (51 mm)
|
|
Overall Height
|
10.39 inch (264 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Brake; Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
2.48 inch (63 mm)
Wheel Width
0.8661 inch (22 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details