SLF8NYB -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SLF8NYB
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty fabricated castor
SLF8NYB
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SLF8NYB |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Rigid Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
3.5 inch (88.9 mm)
View Details
Maximum Load
662 lbs (300 kg)
Wheel Diameter
7.87 inch (200 mm)
Wheel Width
1.97 inch (50 mm)
View Details