GTF6GRB -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
GTF6GRB
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Heavy duty fabricated castor
GTF6GRB
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
GTF6GRB |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Rigid Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
441 lbs (200 kg)
View Details
Maximum Load
88.2 lbs (40 kg)
Wheel Diameter
2.48 inch (63 mm)
Wheel Width
0.7087 inch (18 mm)
View Details