GT8CIHT -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
GT8CIHT
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Heavy duty fabricated castor
GT8CIHT
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
GT8CIHT |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
562 lbs (255 kg)
View Details
Maximum Load
220 lbs (100 kg)
Wheel Diameter
1.38 inch (35 mm)
Wheel Width
0.9843 inch (25 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details