Plasticwheels Ltd. Heavy duty fabricated castor KVF8SUBJM4

Description
Hub Material: Cast Iron Tire Material: Polyurethane
Description
Hub Material: Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - KVF8SUBJM4 - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
KVF8SUBJM4
Heavy duty fabricated castor KVF8SUBJM4
Hub Material: Cast Iron Tire Material: Polyurethane

Hub Material: Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number KVF8SUBJM4
Product Name Heavy duty fabricated castor
Caster Type Rigid Plate Caster
Wheel Type Poly/Metal
Maximum Load 2304 lbs (1045 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-50V - JS310-50V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details
Castor Wheels - 149236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details