Plasticwheels Ltd. Extra Heavy Duty Fabricated Castors EH312RTTMSPR40

Description
Hub Material: Extra Duty Cast Iron Tire Material: Rubber
Description
Hub Material: Extra Duty Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Fabricated Castors - EH312RTTMSPR40 - Plasticwheels Ltd.
Rugeley, United Kingdom
Extra Heavy Duty Fabricated Castors
EH312RTTMSPR40
Extra Heavy Duty Fabricated Castors EH312RTTMSPR40
Hub Material: Extra Duty Cast Iron Tire Material: Rubber

Hub Material: Extra Duty Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number EH312RTTMSPR40
Product Name Extra Heavy Duty Fabricated Castors
Caster Type Swivel Plate Caster
Wheel Type Rubber/Metal
Maximum Load 4410 lbs (2000 kg)
Wheel Diameter 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 149248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-50F - JS375-50F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details