SL8NY -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SL8NY
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty fabricated castor
SL8NY
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SL8NY |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
386 lbs (175 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.34 inch (34 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details