Plasticwheels Ltd. 40MM OFFSET GT6ASK106

Description
40MM OFFSET
Description
40MM OFFSET

Suppliers

Company
Product
Description
Supplier Links
40MM OFFSET - GT6ASK106 - Plasticwheels Ltd.
Rugeley, United Kingdom
40MM OFFSET
GT6ASK106
40MM OFFSET GT6ASK106
40MM OFFSET

40MM OFFSET

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GT6ASK106
Product Name 40MM OFFSET
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - PLN50N10CR - PLN50N10CR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details
Castor Wheels - 2483766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details