Plasticwheels Ltd. Heavy duty fabricated castor GTF8SUBJ

Description
Hub Material: Cast Iron Tire Material: Polyurethane
Description
Hub Material: Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - GTF8SUBJ - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
GTF8SUBJ
Heavy duty fabricated castor GTF8SUBJ
Hub Material: Cast Iron Tire Material: Polyurethane

Hub Material: Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GTF8SUBJ
Product Name Heavy duty fabricated castor
Caster Type Rigid Plate Caster
Wheel Type Poly/Metal
Maximum Load 2304 lbs (1045 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DUAL BRAKE SYSTEM CASTER (PLATE) - EX-100P - EX-100P - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2702528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details