GTF6CI -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
GTF6CI
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Heavy duty fabricated castor
GTF6CI
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
GTF6CI |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Rigid Plate Caster
|
|
Maximum Load
|
2403 lbs (1090 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
|
Wheel Width
|
1.77 inch (45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
441 lbs (200 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
44.1 lbs (20 kg)
Wheel Diameter
1.97 inch (50 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details