GT6CIB -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
GT6CIB
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Heavy duty fabricated castor
GT6CIB
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
GT6CIB |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
2403 lbs (1090 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
|
Wheel Width
|
1.77 inch (45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
265 lbs (120 kg)
View Details
Maximum Load
662 lbs (300 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details