Plasticwheels Ltd. Heavy duty fabricated castor GT6RTB

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - GT6RTB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
GT6RTB
Heavy duty fabricated castor GT6RTB
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GT6RTB
Product Name Heavy duty fabricated castor
Caster Type Swivel Plate Caster
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-150F - JS375-150F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
Castor Wheels - 2430354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 99.22 lbs (45 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.7874 inch (20 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details