Plasticwheels Ltd. Heavy duty fabricated castor GT6SUB

Description
Hub Material: Cast Iron Tire Material: Polyurethane
Description
Hub Material: Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - GT6SUB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
GT6SUB
Heavy duty fabricated castor GT6SUB
Hub Material: Cast Iron Tire Material: Polyurethane

Hub Material: Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GT6SUB
Product Name Heavy duty fabricated castor
Caster Type Swivel Plate Caster
Wheel Type Poly/Metal
Maximum Load 1599 lbs (725 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-110H - JS380-110H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 4.38 inch (111 mm)
View Details
Castor Wheels - 2270627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details