KVF8CIBM4 -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
KVF8CIBM4
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KVF8CIBM4 |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
|
Wheel Width
|
1.77 inch (45 mm)
|
|
Overall Height
|
10.39 inch (264 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
331 lbs (150 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details