Plasticwheels Ltd. Light Duty Jacking Castor KJA5RT

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Light Duty Jacking Castor - KJA5RT - Plasticwheels Ltd.
Rugeley, United Kingdom
Light Duty Jacking Castor
KJA5RT
Light Duty Jacking Castor KJA5RT
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number KJA5RT
Product Name Light Duty Jacking Castor
Caster Type Swivel Plate Caster
Wheel Type Rubber/Metal
Maximum Load 353 lbs (160 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 149204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-50V - JS310-50V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details