Plasticwheels Ltd. Heavy duty fabricated castor KV8SUTM

Description
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane
Description
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - KV8SUTM - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
KV8SUTM
Heavy duty fabricated castor KV8SUTM
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane

Hub Material: Extra Duty Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number KV8SUTM
Product Name Heavy duty fabricated castor
Caster Type Swivel Plate Caster
Wheel Type Poly/Metal
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75GFB - UHG-75GFB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
Castor Wheels - 2391402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 35.28 lbs (16 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details