Plasticwheels Ltd. Heavy duty fabricated castor KVF10RTBJM4

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - KVF10RTBJM4 - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
KVF10RTBJM4
Heavy duty fabricated castor KVF10RTBJM4
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number KVF10RTBJM4
Product Name Heavy duty fabricated castor
Caster Type Rigid Plate Caster
Wheel Type Rubber/Metal
Maximum Load 1499 lbs (680 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-100L - JS325-100L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 4.75 inch (121 mm)
View Details
Castor Wheels - 211430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Metal
Maximum Load 110 lbs (50 kg)
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details