KV10CIBHTM4 -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
KV10CIBHTM4
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KV10CIBHTM4 |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Diameter
|
9.84 inch (250 mm)
|
|
Wheel Width
|
2.01 inch (51 mm)
|
|
Overall Height
|
12.36 inch (314 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
L-Shaped Roller
Features
Threaded Stem
Wheel Width
4.75 inch (121 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
198 lbs (90 kg)
Wheel Diameter
2.95 inch (75 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details