Plasticwheels Ltd. Heavy duty fabricated castor KVF83SUTM

Description
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane
Description
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - KVF83SUTM - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
KVF83SUTM
Heavy duty fabricated castor KVF83SUTM
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane

Hub Material: Extra Duty Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number KVF83SUTM
Product Name Heavy duty fabricated castor
Caster Type Rigid Plate Caster
Wheel Type Poly/Metal
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2430381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
CASTER PLATE TYPE W/ STOP - GX-50-PS - GX-50-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details