Plasticwheels Ltd. Scaffolding Castor SCA5PN

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Scaffolding Castor - SCA5PN - Plasticwheels Ltd.
Rugeley, United Kingdom
Scaffolding Castor
SCA5PN
Scaffolding Castor SCA5PN
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number SCA5PN
Product Name Scaffolding Castor
Wheel Type Poly/Plastic
Features Brake
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-200V - JS300-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2391401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 0.9843 inch (25 mm)
Wheel Width 0.5512 inch (14 mm)
View Details