Plasticwheels Ltd. Extra Heavy Duty Fabricated Castors EH312SUTML

Description
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane
Description
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Fabricated Castors - EH312SUTML - Plasticwheels Ltd.
Rugeley, United Kingdom
Extra Heavy Duty Fabricated Castors
EH312SUTML
Extra Heavy Duty Fabricated Castors EH312SUTML
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane

Hub Material: Extra Duty Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number EH312SUTML
Product Name Extra Heavy Duty Fabricated Castors
Caster Type Swivel Plate Caster
Wheel Type Poly/Metal
Features Brake
Maximum Load 8996 lbs (4080 kg)
Wheel Diameter 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-65MCE - UHG-65MCE - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
Castor Wheels - 1965009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details