Plasticwheels Ltd. Heavy duty fabricated castor GTF10ASUS

Description
Hub Material: Cast Iron Tire Material: Polyurethane
Description
Hub Material: Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty fabricated castor - GTF10ASUS - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty fabricated castor
GTF10ASUS
Heavy duty fabricated castor GTF10ASUS
Hub Material: Cast Iron Tire Material: Polyurethane

Hub Material: Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GTF10ASUS
Product Name Heavy duty fabricated castor
Caster Type Rigid Plate Caster
Wheel Type Poly/Metal
Wheel Diameter 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-75H - JS380-75H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details
Castor Wheels - 149227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details