SL5CIB -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SL5CIB
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Heavy duty fabricated castor
SL5CIB
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SL5CIB |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
0.9449 inch (24 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details