KV6CIHT -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
KV6CIHT
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Heavy duty fabricated castor
KV6CIHT
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KV6CIHT |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
|
Wheel Width
|
1.77 inch (45 mm)
|
|
Overall Height
|
8.39 inch (213 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1349 lbs (612 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
132 lbs (60 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details