Plasticwheels Ltd. Extra Heavy Duty Fabricated Castors EH312SUTM

Description
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane
Description
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Fabricated Castors - EH312SUTM - Plasticwheels Ltd.
Rugeley, United Kingdom
Extra Heavy Duty Fabricated Castors
EH312SUTM
Extra Heavy Duty Fabricated Castors EH312SUTM
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane

Hub Material: Extra Duty Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number EH312SUTM
Product Name Extra Heavy Duty Fabricated Castors
Caster Type Swivel Plate Caster
Wheel Type Poly/Metal
Maximum Load 8996 lbs (4080 kg)
Wheel Diameter 11.81 inch (300 mm)
Wheel Width 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
Castor Wheels - 211480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.2 inch (56 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-110H - JS365-110H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 2.12 inch (53.97 mm)
View Details