Plasticwheels Ltd. KELLY TOP PLATE - 11" FTG HGT GT825SUBJL4BRUSK412

Description
Hub Material: Cast Iron Tire Material: Polyurethane
Description
Hub Material: Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
KELLY TOP PLATE - 11
Rugeley, United Kingdom
KELLY TOP PLATE - 11" FTG HGT
GT825SUBJL4BRUSK412
KELLY TOP PLATE - 11" FTG HGT GT825SUBJL4BRUSK412
Hub Material: Cast Iron Tire Material: Polyurethane

Hub Material: Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number GT825SUBJL4BRUSK412
Product Name KELLY TOP PLATE - 11" FTG HGT
Caster Type Swivel Plate Caster
Wheel Type Poly/Metal
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details