Hub Material: Extra Duty Cast Iron
Tire Material: Polyurethane
| Plasticwheels Ltd. | |
|---|---|
| Product Category | Casters |
| Product Number | KV6SUTMLSPG777 |
| Product Name | KV6SUTML MULTI LOCK HEAD & WHEEL |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Metal |
| Features | Brake |
| Wheel Diameter | 5.91 inch (150 mm) |
| Wheel Width | 1.77 inch (45 mm) |