Plasticwheels Ltd. Extra Heavy Duty Fabricated Castors EH212SUTM

Description
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane
Description
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Fabricated Castors - EH212SUTM - Plasticwheels Ltd.
Rugeley, United Kingdom
Extra Heavy Duty Fabricated Castors
EH212SUTM
Extra Heavy Duty Fabricated Castors EH212SUTM
Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane

Hub Material: Extra Duty Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number EH212SUTM
Product Name Extra Heavy Duty Fabricated Castors
Caster Type Swivel Plate Caster
Wheel Type Poly/Metal
Maximum Load 6505 lbs (2950 kg)
Wheel Diameter 11.81 inch (300 mm)
Wheel Width 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CASTER WITH BRAKE - GX-60-N12S - GX-60-N12S - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 331 lbs (150 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2478326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 3087 lbs (1400 kg)
View Details