KJA5CI -- LIGHT DUTY JACKING CASTOR
Plasticwheels Ltd.
Light Duty Jacking Castor
KJA5CI
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Suppliers
Light Duty Jacking Castor
KJA5CI
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
KJA5CI |
|
Product Name
|
Light Duty Jacking Castor |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
353 lbs (160 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
|
Wheel Width
|
1.5 inch (38 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Maximum Load
77.17 lbs (35 kg)
Wheel Diameter
1.97 inch (50 mm)
Wheel Width
0.7087 inch (18 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details