SL6CISWB -- HEAVY DUTY FABRICATED CASTOR
Plasticwheels Ltd.
Heavy duty fabricated castor
SL6CISWB
Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
SL6CISWB |
|
Product Name
|
Heavy duty fabricated castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
441 lbs (200 kg)
View Details
Maximum Load
88.2 lbs (40 kg)
Wheel Diameter
1.97 inch (50 mm)
Wheel Width
0.7087 inch (18 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details