The 199145343 is a wafer-style butterfly valve in the 145 PVC-U series with a 24V AC/DC smart electric actuator, factory-set 90° control range, and connectivity via NFC and Wi-Fi Direct. It features a heating element, position feedback, and a 360° LED stripe for visual open/close indication. The valve complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. For DN110 size, it has an overall length of 461.4 mm, width of 161.0 mm, and weight of 5.252 kg with EPDM sealing. Valve and actuator configurations are available upon request.
24V/With smart electric actuator Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145343 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 4.33 inch (110.00 mm) |