PROGEF Standard wafer-style intermediate installation butterfly valve with electric actuator 230V and manual override, made of PP-H, with a DN160 bore size, rated for 10 bar pressure, and compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. Overall length Lmax is 405.0 mm, maximum height Hmax is 569.2 mm, and maximum width Wmax is 405.0 mm. The valve has a kv-value of 11400 l/min at Δp=1 bar and weighs 9.604 kg.
With electric actuator 230V With manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145327 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 6.30 inch (160.00 mm) |