Lug-style end installation butterfly valve with electric actuator rated for 100-230 V, 50-60 Hz, and ANSI/ASME B16.5 Class 150 flanges, designed for DN225 (8 inch) piping with a kv-value of 19900 l/min at Δp=1 bar and an overall length of 571.3 mm. Constructed with PVC-C and EPDM, weighing 13.625 kg, without manual override and with position feedback. Complies with EN 558, ISO 5752 (line 25), and operates with a factory-set control range of 90°.
With electric actuator 230 V Without manual override Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199147208 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 8.86 inch (225.00 mm) |