The 199145807 is a plastic butterfly valve with electric actuator, 230V, and no manual override, designed for nominal diameters up to DN160 and pressure rating PN 10. The valve body is made of PP-H, with PTFE sealing (code 807), and it complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B2220 flange standards. It has an overall length of 509.2 mm, height of 190 mm, and width of 215.0 mm, with a flow coefficient (kv) of 11400 l/min at Δp=1 bar. The actuator operates within a 90° control range, and includes position feedback and a heating element. The valve adheres to EN 558 and ISO 5752 dimensional standards.
With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145807 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 6.30 inch (160.00 mm) |