ABS Wafer-style intermediate installation butterfly valve with electric actuator for 230V, 50-60Hz, without manual override. Designed for DN90 (3 inch) piping with a PN 10 pressure rating, a kv-value of 2400 l/min at Δp=1 bar, and overall dimensions of 426.1 mm in length, 190 mm in width, and 136.8 mm in height. Constructed in PP-H material with EPDM seals. Complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. Factory-set control range is 90°. Features heating element and position feedback (Open/Close/Middle).
With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145504 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 3.54 inch (90.00 mm) |