The 199147364 is a plastic butterfly valve with a PP-H body, ANSI/ASME B16.5 Class 150 flanges, and an integrated 230V electric actuator without manual override. It has a 90° control range, position feedback, and a heating element. The valve is sized for DN90 (3 inch) with a flow coefficient (kv) of 2400 l/min at 10 bar pressure drop. Physical dimensions include an overall length (Lmax) of 210 mm, height (Hmax) of 426.1 mm, and width (Wmax) of 190 mm, complying with EN 558 and ISO 5752. Weight is 6.911 kg.
With electric actuator 230V Without manual override Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199147364 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 3.54 inch (90.00 mm) |