Lug-style end installation butterfly valve for PVC-C piping with an electric actuator rated for 100-230 V, 50-60 Hz, and a factory-set control range of 90°. The valve has no manual override, complies with ANSI/ASME B16.5 Class 150 flange standards, and conforms to EN 558 and ISO 5752 for overall length. This specific model corresponds to DN90 (3 inch) with an EPDM seat, weighing 4.701 kg, and has overall dimensions of 426.1 mm length, 190 mm width, and 210 mm height. Position feedback and a heating element are integrated.
With electric actuator 230 V Without manual override Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199147724 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 3.54 inch (90.00 mm) |