Wafer-style intermediate installation butterfly valve with electric actuator rated for 100-230V, 50-60Hz, and factory-set 90° control range, without manual override. Mounted according to EN 558 and ISO 5752 standards, with flange dimensions compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. The valve body is constructed of PVC-C, with kv-value of 3800 l/min at Δp=1 bar and a maximum overall length of 461.4 mm. Includes heating element and position feedback (Open/Close/Middle).
With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145725 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 4.33 inch (110.00 mm) |