Wafer-style butterfly valve with a 24V AC/DC smart electric actuator, featuring NFC and Wi-Fi Direct connectivity, LED 360° visual feedback, and position sensing for open, close, and middle states. The valve is constructed in PVC-U with EPDM sealing, conforms to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B2220 flange standards, and has an overall length consistent with EN 558, ISO 5752 line 25. It is rated for DN90 size with a kv-value of 2400 l/min at Δp=1 bar and weighs 5.073 kg with FKM sealing.
24V/With smart electric actuator Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145342 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 3.54 inch (90.00 mm) |