The 199145367 is a PP-H butterfly valve with electric actuator rated for 100-230V, 50-60Hz, featuring a 90° control range, position feedback, and a heating element. It uses ISO 7005 PN 10, EN 1092 PN 10, and ANSI Class 150 flanges, with an overall length of 509.2 mm, width of 190 mm, and height of 215.0 mm according to EN 558. The valve has a kv-value of 11400 l/min at Δp=1 bar, weighs 6.256 kg, and is supplied with EPDM seating. It conforms to EN 558 and ISO 5752 standards.
With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145367 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 6.30 inch (160.00 mm) |