Wafer-style intermediate installation butterfly valve with electric actuator operating at 230V, 50-60Hz, and no manual override. Mounts to flanges conforming to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B2220. Overall length follows EN 558, ISO 5752 (line 16 for DN250-300). The valve body is PVC-C, with EPDM, FKM, or PTFE seats, and the actuator provides position feedback (Open/Close/Middle) and includes a heating element. The part number 199145230 corresponds to the DN315 size, with an overall length of 729.4 mm, maximum height of 380.4 mm, and weight of 19.546 kg for the PTFE version.
With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145230 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 12.40 inch (315.00 mm) |