Butterfly valve with electric actuator rated for 100-230 V, 50-60 Hz, without manual override, in PP-R material for DN75 size, with FKM seat material, flanged to ISO 7005 PN 10, ANSI Class 150, and other international standards. Overall dimensions are Hmax 406.2 mm, Lmax 190 mm, and Wmax 132.5 mm. Control range is factory-set to 90°, with position feedback for open, close, and middle states. Includes heating element and fits EN 558, ISO 5752 (line 25).
With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199145803 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |