Lug-style end installation butterfly valve with electric actuator rated for 100-230 V, 50-60 Hz, and manual override, compliant with ANSI/ASME B16.5 Class 150 flange standards. The valve has a nominal diameter of 160 mm, a pressure rating of 10 bar, and a kv-value of 11400 l/min at Δp=1 bar. Overall length is 582.8 mm, with a height of 521.3 mm and width of 190 mm. The valve body material is PVC-U, with FKM sealing and a weight of 10.381 kg. Control range is factory-set to 90°, with position feedback and heating element included.
With electric actuator 230 V With manual override Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199147007 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 6.30 inch (160.00 mm) |