Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 199147366

Description
With electric actuator 230V Without manual override Flange standard ANSI/ASME
Request a Quote
Description
With electric actuator 230V Without manual override Flange standard ANSI/ASME
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199147366 is a PP-H butterfly valve with electric actuator rated for 100-230V, 50-60Hz, and ANSI/ASME B16.5 Class 150 flanges. It has a DN140 bore size, a maximum overall length of 492.0 mm, and a height of 378.3 mm. The valve delivers a kv-value of 8600 l/min at 10 bar with EPDM seals, and weighs 10.755 kg. It supports 90° actuation range, includes position feedback for open, close, and middle states, and complies with EN 558 and ISO 5752 for overall length. No manual override is included.

Datasheet Summary
Powered by GS/AI

The 199147366 is a PP-H butterfly valve with electric actuator rated for 100-230V, 50-60Hz, and ANSI/ASME B16.5 Class 150 flanges. It has a DN140 bore size, a maximum overall length of 492.0 mm, and a height of 378.3 mm. The valve delivers a kv-value of 8600 l/min at 10 bar with EPDM seals, and weighs 10.755 kg. It supports 90° actuation range, includes position feedback for open, close, and middle states, and complies with EN 558 and ISO 5752 for overall length. No manual override is included.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 199147366 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
199147366
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 199147366
With electric actuator 230V Without manual override Flange standard ANSI/ASME

With electric actuator 230V Without manual override Flange standard ANSI/ASME

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199147366
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PP-H
Valve Size 5.51 inch (140.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163578826 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 5.51 inch (140.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167578008 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 8.86 inch (225.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317824 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details