Lug-style end installation butterfly valve with electric actuator for 100-230 V, 50-60 Hz, and manual override, compliant with ANSI/ASME B16.5 Class 150 flange standards and EN 558, ISO 5752 for overall length. The valve has a DN110 bore, 10 bar pressure rating, and a kv-value of 3800 l/min at Δp=1 bar. It features position feedback and a heating element with a factory-set 90° control range. The body material is PVC-U with FKM seals, weighing 7.106 kg. Overall dimensions are 522.8 mm length, 190 mm width, and 506.3 mm height.
With electric actuator 230 V With manual override Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199147025 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 4.33 inch (110.00 mm) |