Lug-style butterfly valve with electric actuator rated for 100-230V, 50-60Hz, and a 90° control range, designed for metric flanges per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. The valve body is PVC-C with EPDM sealing, and the model 199146722 corresponds to DN63 size with a flow coefficient (kv) of 740 l/min at Δp=1 bar and a weight of 4.299 kg. No manual override is included. Dimensions include an overall length of 190.0 mm and a flange diameter of 165.0 mm. The actuator provides position feedback for open, close, and middle states.
With electric actuator 230V Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199146722 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |