Lug-style, end installation butterfly valve with electric actuator rated 24V AC/DC, without manual override, and ANSI/ASME B16.5 Class 150 flanges. The valve body is PVC-C with EPDM seat, designed for DN63 nominal bore size and rated up to 10 bar pressure. Overall length conforms to EN 558, ISO 5752 (line 25), and the actuator measures 120.6 mm in diameter and 399 mm in height. Includes heating element and position feedback (Open/Close/Middle).
With electric actuator 24V Without manual override Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199147282 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |