Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SY100E193JZ TR

Description
Win Source Part Number: 1257173-SY100E193JZ TR Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 100E Package: Tape & Reel (TR) Number of Circuits: 8-Bit Standard Package: 750 Mounting: SMD (SMT) Logic Type: Parity Generator Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E193JZ TR,SY100E193JZTR Base Product Number: 100E193 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257173-SY100E193JZ TR Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 100E Package: Tape & Reel (TR) Number of Circuits: 8-Bit Standard Package: 750 Mounting: SMD (SMT) Logic Type: Parity Generator Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E193JZ TR,SY100E193JZTR Base Product Number: 100E193 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SY100E193JZ TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SY100E193JZ TR
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SY100E193JZ TR
Win Source Part Number: 1257173-SY100E193JZ TR Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 100E Package: Tape & Reel (TR) Number of Circuits: 8-Bit Standard Package: 750 Mounting: SMD (SMT) Logic Type: Parity Generator Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E193JZ TR,SY100E193JZTR Base Product Number: 100E193 Product Status: Obsolete

Win Source Part Number: 1257173-SY100E193JZ TR
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 100E
Package: Tape & Reel (TR)
Number of Circuits: 8-Bit
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Parity Generator
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E193JZ TR,SY100E193JZTR
Base Product Number: 100E193
Product Status: Obsolete

Buy Now Datasheet
Logic - Parity Generators and Checkers - SY100E193JZ TR - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SY100E193JZ TR
Logic - Parity Generators and Checkers SY100E193JZ TR
IC PARITY GENERATOR 8-BIT 28PLCC

IC PARITY GENERATOR 8-BIT 28PLCC

Supplier's Site Datasheet
Parity Generators and Checkers - SY100E193JZ TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SY100E193JZ TR
Parity Generators and Checkers SY100E193JZ TR
Parity Generator 8-Bit 28-PLCC (11.48x11.48)

Parity Generator 8-Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SY100E193JZ TR SY100E193JZ TR SY100E193JZ TR
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 8
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F280J-MLS - Rochester Electronics
Specs
Number of Bits 9
Package Type DIP; Other; DIP14
Logic Family TTL
View Details
2 suppliers
Parity Generators and Checkers - 74HC280D,652-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
8-Bit Parity Checker - 5123/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details